TE Connectivity Hand Crimping Tools 90391-3

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Pneumatic Ratchet Configuration : Operator Releasable & Adjustable Specification Type : UL/CSA, TE Product Specification (108-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Tetra Crimp / Platform Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Pneumatic Ratchet Configuration : Operator Releasable & Adjustable Specification Type : UL/CSA, TE Product Specification (108-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Tetra Crimp / Platform Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 90391-3 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
90391-3
Hand Crimping Tools 90391-3
Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Pneumatic Ratchet Configuration : Operator Releasable & Adjustable Specification Type : UL/CSA, TE Product Specification (108-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Tetra Crimp / Platform Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - Other
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual, Pneumatic
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : UL/CSA, TE Product Specification (108-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Tetra Crimp / Platform Hand Tool
Buy Now Datasheet
Die Set, Ultra Fast, 14-16Awg; Crimp Die Applications Amp Te Connectivity - 15J9776 - Newark, An Avnet Company
Chicago, IL, United States
Die Set, Ultra Fast, 14-16Awg; Crimp Die Applications Amp Te Connectivity
15J9776
Die Set, Ultra Fast, 14-16Awg; Crimp Die Applications Amp Te Connectivity 15J9776
DIE SET, ULTRA FAST, 14-16AWG; Crimp Die Applications:110, 187 & 250 Series In-Line Receptacles; For Use With:Tyco 58078-3 Hand Crimp Tool Frame Assembly; Product Range:-; SVHC:No SVHC (07-Jul-2017); Crimp Application:14AWG to 16AWG RoHS Compliant: NA

DIE SET, ULTRA FAST, 14-16AWG; Crimp Die Applications:110, 187 & 250 Series In-Line Receptacles; For Use With:Tyco 58078-3 Hand Crimp Tool Frame Assembly; Product Range:-; SVHC:No SVHC (07-Jul-2017); Crimp Application:14AWG to 16AWG RoHS Compliant: NA

Supplier's Site Datasheet
AMP;RATCHETD CRIMP TOOL;DIES ONLY;16-14AWG - 70089844 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;RATCHETD CRIMP TOOL;DIES ONLY;16-14AWG
70089844
AMP;RATCHETD CRIMP TOOL;DIES ONLY;16-14AWG 70089844
Each die assembly consists of an upper die (crimper) and a lower die (anvil), a die retention screw (on upper die), and a hex wrench for securing the socket.

Each die assembly consists of an upper die (crimper) and a lower die (anvil), a die retention screw (on upper die), and a hex wrench for securing the socket.

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 90391-3 15J9776 70089844
Product Name Hand Crimping Tools Die Set, Ultra Fast, 14-16Awg; Crimp Die Applications Amp Te Connectivity AMP;RATCHETD CRIMP TOOL;DIES ONLY;16-14AWG
Application / Connector Type General Application 14AWG to 16AWG General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803018-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1338223-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803125-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Ratchet Crimp Tool; Crimp Tool Type Amp Te Connectivity - 24M9400 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details