TE Connectivity Hand Crimping Tools 90382-2

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Heavy Head Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Heavy Head Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 90382-2 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
90382-2
Hand Crimping Tools 90382-2
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Heavy Head Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Heavy Head Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A9911-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9911-ND
Crimpers, Applicators, Presses A9911-ND
Hand Crimper Tool Backplane and Circular Contacts

Hand Crimper Tool Backplane and Circular Contacts

Buy Now Datasheet
Crimp Tool, Type Xii Contacts; Crimp Tool Type Amp Te Connectivity - 46F1160 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Type Xii Contacts; Crimp Tool Type Amp Te Connectivity
46F1160
Crimp Tool, Type Xii Contacts; Crimp Tool Type Amp Te Connectivity 46F1160
CRIMP TOOL, TYPE XII CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMP TYPE XII 16-12AWG Contacts; Product Range:Te Connectivity / Amp 903; Crimp Size:16AWG to 12AWG RoHS Compliant: Yes

CRIMP TOOL, TYPE XII CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMP TYPE XII 16-12AWG Contacts; Product Range:Te Connectivity / Amp 903; Crimp Size:16AWG to 12AWG RoHS Compliant: Yes

Supplier's Site Datasheet
CPC CERTI-CRIMP TOOL FOR CONTACTS ON 16AND 14-12 AWG WIRE - 70089706 - Allied Electronics, Inc.
Fort Worth, TX, USA
CPC CERTI-CRIMP TOOL FOR CONTACTS ON 16AND 14-12 AWG WIRE
70089706
CPC CERTI-CRIMP TOOL FOR CONTACTS ON 16AND 14-12 AWG WIRE 70089706
Designed to Terminate Most Large Coaxial Cable and Heavy-Gauge Wire Dies Close in a Straight Line Locator and Wire Stop When Applicable Insulation adjustment on Tools for AMPLI-BOND, PIDG and PLASTI-GRIP Terminals Approximate Weight: 2.1 Lbs. (0.95 Kg)

  • Designed to Terminate Most Large Coaxial Cable and Heavy-Gauge Wire
  • Dies Close in a Straight Line
  • Locator and Wire Stop When Applicable
  • Insulation adjustment on Tools for AMPLI-BOND, PIDG and PLASTI-GRIP Terminals
  • Approximate Weight: 2.1 Lbs. (0.95 Kg)
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 90382-2 A9911-ND 46F1160 70089706
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Type Xii Contacts; Crimp Tool Type Amp Te Connectivity CPC CERTI-CRIMP TOOL FOR CONTACTS ON 16AND 14-12 AWG WIRE
Application / Connector Type General Application Backplane and Circular Contacts General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803224-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707988-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633511-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details