TE Connectivity Data Bus Connectors 902973-000

Description
Contact Features Contact Type : Pin Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Type : Pin Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 902973-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
902973-000
Data Bus Connectors 902973-000
Contact Features Contact Type : Pin Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Contact Features


  • Contact Type : Pin

Product Type Features


  • Data Bus Connector Style : Threaded
  • Data Bus Connector Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
CONNECTORS DB

CONNECTORS DB

Buy Now
Connectors Crimp Contacts, Commercial, Machined - 902973-000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
902973-000
Connectors Crimp Contacts, Commercial, Machined 902973-000
Connectors Crimp Contacts, Commercial, Machined

Connectors Crimp Contacts, Commercial, Machined

Buy Now
Dk-621-0411-P Raychem - Te Connectivity - 36AC9551 - Newark, An Avnet Company
Chicago, IL, United States
Dk-621-0411-P Raychem - Te Connectivity
36AC9551
Dk-621-0411-P Raychem - Te Connectivity 36AC9551
DK-621-0411-P

DK-621-0411-P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 902973-000 902973-000 902973-000 36AC9551
Product Name Data Bus Connectors Connectors Crimp Contacts, Commercial, Machined Dk-621-0411-P Raychem - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details