TE Connectivity Multicore Cable 902726-000

Description
Body Features Conductor Stranding : High Strand Count Conductor Multicore Cable Conductor Material : Tin-Coated Copper Multicore Cable Jacket Color : White Multicore Cable Wire Color : WT, WT w/OR Stripe WT w/GN Stripe WT w/BL Stripe Configuration Features Number of Multicore Cable Conductors : 4 Dimensions Wire Size (AWG) : 22 Operation/Applicatio n Wire Class : Light Weight Product Type Features Multicore Cable Style : Double Screen and Jacket Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single
Request a Quote Datasheet
Description
Body Features Conductor Stranding : High Strand Count Conductor Multicore Cable Conductor Material : Tin-Coated Copper Multicore Cable Jacket Color : White Multicore Cable Wire Color : WT, WT w/OR Stripe WT w/GN Stripe WT w/BL Stripe Configuration Features Number of Multicore Cable Conductors : 4 Dimensions Wire Size (AWG) : 22 Operation/Applicatio n Wire Class : Light Weight Product Type Features Multicore Cable Style : Double Screen and Jacket Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 902726-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
902726-000
Multicore Cable 902726-000
Body Features Conductor Stranding : High Strand Count Conductor Multicore Cable Conductor Material : Tin-Coated Copper Multicore Cable Jacket Color : White Multicore Cable Wire Color : WT, WT w/OR Stripe WT w/GN Stripe WT w/BL Stripe Configuration Features Number of Multicore Cable Conductors : 4 Dimensions Wire Size (AWG) : 22 Operation/Applicatio n Wire Class : Light Weight Product Type Features Multicore Cable Style : Double Screen and Jacket Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single

Body Features


  • Conductor Stranding : High Strand Count Conductor
  • Multicore Cable Conductor Material : Tin-Coated Copper
  • Multicore Cable Jacket Color : White
  • Multicore Cable Wire Color : WT, WT w/OR Stripe WT w/GN Stripe WT w/BL Stripe

Configuration Features


  • Number of Multicore Cable Conductors : 4

Dimensions


  • Wire Size (AWG) : 22

Operation/Application


  • Wire Class : Light Weight

Product Type Features


  • Multicore Cable Style : Double Screen and Jacket
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire
  • Wall Type : Single
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 902726-000
Product Name Multicore Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 099677-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Multiple Conductor Cables - 484-100G0121-0.40-6/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Twisted Pair Cable - 0435993001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 1106233001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
View Details