TE Connectivity Hand Crimping Tools 90165-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 90165-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
90165-1
Hand Crimping Tools 90165-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Double Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A120079-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A120079-ND
Crimpers, Applicators, Presses A120079-ND
Hand Crimper Tool Quick Connects Terminals

Hand Crimper Tool Quick Connects Terminals

Buy Now Datasheet
Hand Crimp Tool, 18-14Awg Faston Receptacle; Crimp Tool Type Amp Te Connectivity - 85W9932 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, 18-14Awg Faston Receptacle; Crimp Tool Type Amp Te Connectivity
85W9932
Hand Crimp Tool, 18-14Awg Faston Receptacle; Crimp Tool Type Amp Te Connectivity 85W9932
HAND CRIMP TOOL, 18-14AWG FASTON RECEPTACLE; Crimp Tool Type:Ratchet; For Use With:AMP 250 Series 18-14AWG Faston Contacts; Product Range:Te Connectivity / Amp 901 RoHS Compliant: NA

HAND CRIMP TOOL, 18-14AWG FASTON RECEPTACLE; Crimp Tool Type:Ratchet; For Use With:AMP 250 Series 18-14AWG Faston Contacts; Product Range:Te Connectivity / Amp 901 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 90165-1 A120079-ND 85W9932
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Hand Crimp Tool, 18-14Awg Faston Receptacle; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Quick Connects Terminals
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803246-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707303-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803396-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details