TE Connectivity Heat Shrink Boots 901499-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 10 MM , 11 MM , 12 MM , 16 MM , 14 MM  [.47 INCH , .63 INCH , .43 INCH , .39 INCH , .55 INCH ] Compatible Cable Diameter Range : 8.4 - 26.4 MM  [.331 - 1.039 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, MIS-34867 Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 10 MM , 11 MM , 12 MM , 16 MM , 14 MM  [.47 INCH , .63 INCH , .43 INCH , .39 INCH , .55 INCH ] Compatible Cable Diameter Range : 8.4 - 26.4 MM  [.331 - 1.039 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, MIS-34867 Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 901499-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
901499-000
Heat Shrink Boots 901499-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 10 MM , 11 MM , 12 MM , 16 MM , 14 MM  [.47 INCH , .63 INCH , .43 INCH , .39 INCH , .55 INCH ] Compatible Cable Diameter Range : 8.4 - 26.4 MM  [.331 - 1.039 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, MIS-34867 Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 10 MM , 11 MM , 12 MM , 16 MM , 14 MM  [.47 INCH , .63 INCH , .43 INCH , .39 INCH , .55 INCH ]
  • Compatible Cable Diameter Range : 8.4 - 26.4 MM  [.331 - 1.039 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, MIS-34867

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 901499-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
901499-000
shrink tube 901499-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 901499-000 901499-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 048404-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 040291-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 040488-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Boots - 049285-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details