TE Connectivity Ring Connectors 901476-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Shape : Round Stranded, Sector Solid Configuration Features Number of Bolts : 6 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 50, 6 - 70 Compatible Conductor Cross-Section Range - Main (MMSQ) : 120 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Installation Technology : Piercing, Stripping
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Shape : Round Stranded, Sector Solid Configuration Features Number of Bolts : 6 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 50, 6 - 70 Compatible Conductor Cross-Section Range - Main (MMSQ) : 120 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Installation Technology : Piercing, Stripping
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 901476-000 - TE Connectivity
Berwyn, PA, United States
Ring Connectors
901476-000
Ring Connectors 901476-000
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Shape : Round Stranded, Sector Solid Configuration Features Number of Bolts : 6 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 50, 6 - 70 Compatible Conductor Cross-Section Range - Main (MMSQ) : 120 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Installation Technology : Piercing, Stripping

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Shape : Round Stranded, Sector Solid

Configuration Features


  • Number of Bolts : 6
  • Number of Cores : 4

Dimensions


  • Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 50, 6 - 70
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 120 - 150

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Product Availability


  • Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Piercing, Stripping
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 901476-000
Product Name Ring Connectors
Mounting Piercing, Stripping
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details