TE Connectivity Connector Backshells 900319-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 34 MM  [1.33 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/36, M83723/13, M83723/05, NAS 1702, AS34561, M83723/92, AS34121, M83723/14, M83723/73, NAS 1701, MS3459, NAS 1642, NAS 1692, AS34501, MS3475, M83723/04, M83723/98, M83723/08, M83723/67, AS34541, M83723/84, M83723/75, NAS 1700, MS3476, AS34081, M83723/69, NAS 1599, M83723/83, AS34091, M83723/37, NAS 1643, AS34001, AS34241, M83723/68, M83723/71, AS34061, M83723/95, AS34681, M83723/07, M83723/39, M83723/65, M83723/48, M83723/74, M83723/86, AS34511, AS34671, M83723/49, M83723/42, AS34041, M83723/02, AS34641, M83723/85, M83723/03, M83723/40, M83723/41, NAS 1641, M83723/43, M83723/91, AS34461, M83723/01, M83723/66, M83723/72, M83723/77, M83723/38, M83723/06, MS3471, MS3474, AS34011, NAS 1699, MS3470, NAS 1652, NAS 1693, M83723/78, M83723/87, NAS 1653, M83723/97, M83723/76, M83723/96, NAS 1650, NAS 1651, MS3472, M83723/82, NAS 1694 Operation/Applicatio n Compatible With Connector Shell Size : 16, 16S, 19 Other Connector Interface Specification : MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series IIII/Class H, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Crimp Contact, AS50151 Class L,W Crimp Contact, AS81703 Series 3/Class E,L, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class S TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 34 MM  [1.33 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/36, M83723/13, M83723/05, NAS 1702, AS34561, M83723/92, AS34121, M83723/14, M83723/73, NAS 1701, MS3459, NAS 1642, NAS 1692, AS34501, MS3475, M83723/04, M83723/98, M83723/08, M83723/67, AS34541, M83723/84, M83723/75, NAS 1700, MS3476, AS34081, M83723/69, NAS 1599, M83723/83, AS34091, M83723/37, NAS 1643, AS34001, AS34241, M83723/68, M83723/71, AS34061, M83723/95, AS34681, M83723/07, M83723/39, M83723/65, M83723/48, M83723/74, M83723/86, AS34511, AS34671, M83723/49, M83723/42, AS34041, M83723/02, AS34641, M83723/85, M83723/03, M83723/40, M83723/41, NAS 1641, M83723/43, M83723/91, AS34461, M83723/01, M83723/66, M83723/72, M83723/77, M83723/38, M83723/06, MS3471, MS3474, AS34011, NAS 1699, MS3470, NAS 1652, NAS 1693, M83723/78, M83723/87, NAS 1653, M83723/97, M83723/76, M83723/96, NAS 1650, NAS 1651, MS3472, M83723/82, NAS 1694 Operation/Applicatio n Compatible With Connector Shell Size : 16, 16S, 19 Other Connector Interface Specification : MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series IIII/Class H, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Crimp Contact, AS50151 Class L,W Crimp Contact, AS81703 Series 3/Class E,L, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class S TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 900319-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
900319-000
Connector Backshells 900319-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 34 MM  [1.33 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/36, M83723/13, M83723/05, NAS 1702, AS34561, M83723/92, AS34121, M83723/14, M83723/73, NAS 1701, MS3459, NAS 1642, NAS 1692, AS34501, MS3475, M83723/04, M83723/98, M83723/08, M83723/67, AS34541, M83723/84, M83723/75, NAS 1700, MS3476, AS34081, M83723/69, NAS 1599, M83723/83, AS34091, M83723/37, NAS 1643, AS34001, AS34241, M83723/68, M83723/71, AS34061, M83723/95, AS34681, M83723/07, M83723/39, M83723/65, M83723/48, M83723/74, M83723/86, AS34511, AS34671, M83723/49, M83723/42, AS34041, M83723/02, AS34641, M83723/85, M83723/03, M83723/40, M83723/41, NAS 1641, M83723/43, M83723/91, AS34461, M83723/01, M83723/66, M83723/72, M83723/77, M83723/38, M83723/06, MS3471, MS3474, AS34011, NAS 1699, MS3470, NAS 1652, NAS 1693, M83723/78, M83723/87, NAS 1653, M83723/97, M83723/76, M83723/96, NAS 1650, NAS 1651, MS3472, M83723/82, NAS 1694 Operation/Applicatio n Compatible With Connector Shell Size : 16, 16S, 19 Other Connector Interface Specification : MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series IIII/Class H, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Crimp Contact, AS50151 Class L,W Crimp Contact, AS81703 Series 3/Class E,L, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class S TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ]
  • Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ]
  • Product Length : 34 MM  [1.33 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/36, M83723/13, M83723/05, NAS 1702, AS34561, M83723/92, AS34121, M83723/14, M83723/73, NAS 1701, MS3459, NAS 1642, NAS 1692, AS34501, MS3475, M83723/04, M83723/98, M83723/08, M83723/67, AS34541, M83723/84, M83723/75, NAS 1700, MS3476, AS34081, M83723/69, NAS 1599, M83723/83, AS34091, M83723/37, NAS 1643, AS34001, AS34241, M83723/68, M83723/71, AS34061, M83723/95, AS34681, M83723/07, M83723/39, M83723/65, M83723/48, M83723/74, M83723/86, AS34511, AS34671, M83723/49, M83723/42, AS34041, M83723/02, AS34641, M83723/85, M83723/03, M83723/40, M83723/41, NAS 1641, M83723/43, M83723/91, AS34461, M83723/01, M83723/66, M83723/72, M83723/77, M83723/38, M83723/06, MS3471, MS3474, AS34011, NAS 1699, MS3470, NAS 1652, NAS 1693, M83723/78, M83723/87, NAS 1653, M83723/97, M83723/76, M83723/96, NAS 1650, NAS 1651, MS3472, M83723/82, NAS 1694

Operation/Application


  • Compatible With Connector Shell Size : 16, 16S, 19

Other


  • Connector Interface Specification : MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series IIII/Class H, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Crimp Contact, AS50151 Class L,W Crimp Contact, AS81703 Series 3/Class E,L, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class S
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR07AI
  • Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 900319-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details