TE Connectivity Quick Disconnects 900318-2

Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Crimp Type : F-Crimp Mating Tab Thickness : .3 MM  [.012 INCH ] Mating Tab Width : 7.92 MM  [.312 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.6 - 2.3 MM  [.062 - .09 INCH ] Overall Length : 18.3 MM  [.72 INCH ] Wire Size (MMSQ) : .5 - .85 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 1021 - 1624 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 130 DEGC  [-22 - 266 DEGF ]
Request a Quote
Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Crimp Type : F-Crimp Mating Tab Thickness : .3 MM  [.012 INCH ] Mating Tab Width : 7.92 MM  [.312 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.6 - 2.3 MM  [.062 - .09 INCH ] Overall Length : 18.3 MM  [.72 INCH ] Wire Size (MMSQ) : .5 - .85 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 1021 - 1624 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 130 DEGC  [-22 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 900318-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
900318-2
Quick Disconnects 900318-2
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Crimp Type : F-Crimp Mating Tab Thickness : .3 MM  [.012 INCH ] Mating Tab Width : 7.92 MM  [.312 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.6 - 2.3 MM  [.062 - .09 INCH ] Overall Length : 18.3 MM  [.72 INCH ] Wire Size (MMSQ) : .5 - .85 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 1021 - 1624 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 130 DEGC  [-22 - 266 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .3 MM  [.012 INCH ]
  • Mating Tab Width : 7.92 MM  [.312 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.6 - 2.3 MM  [.062 - .09 INCH ]
  • Overall Length : 18.3 MM  [.72 INCH ]
  • Wire Size (MMSQ) : .5 - .85
  • Wire Size (AWG) : 20 - 18
  • Wire Size (CMA) : 1021 - 1624

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2000

Product Type Features


  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 130 DEGC  [-22 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 900318-2
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-1 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
3 suppliers
Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details