Win Source Part Number: 1364942-900318-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 900318
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 18-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.312" (7.92mm)
Tab Thickness: 0.031" (0.79mm)
Tab Length: 0.335" (8.50mm)
Insulation Diameter: 0.063" ~ 0.091" (1.60mm ~ 2.30mm)
"0.312"" (7.92mm) Quick Connect Female 18-20 AWG Crimp Connector Non-Insulated"
"0.312"" (7.92mm) Quick Connect Female 18-20 AWG Crimp Connector Non-Insulated"
Female Brass Terminal, 18-20AWG, Tin Plated, 105°C Product overview: 900318-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-900318-1 can be used for catalog matching and distributor lookup.
312 SER POSITIVE LOCK REC R ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364942-900318-1 | A136896TR-ND | 392-900318-1 | 16H9274 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Electronic Connector | 312 Ser Positive Lock Rec R Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp | Receptacle |