TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Contacts 900293-1

Description
Win Source Part Number: 1214329-900293-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: EconoSeal J Mark II 060 Contact Finish: Tin Package: Tape & Reel (TR) Wire Gauge: 18-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 12,000 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -900293-1-SI,-900293 -1-CSI Base Product Number: 900293
Request a Quote Datasheet
Description
Win Source Part Number: 1214329-900293-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: EconoSeal J Mark II 060 Contact Finish: Tin Package: Tape & Reel (TR) Wire Gauge: 18-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 12,000 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -900293-1-SI,-900293 -1-CSI Base Product Number: 900293
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1214329-900293-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1214329-900293-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1214329-900293-1
Win Source Part Number: 1214329-900293-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: EconoSeal J Mark II 060 Contact Finish: Tin Package: Tape & Reel (TR) Wire Gauge: 18-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 12,000 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -900293-1-SI,-900293 -1-CSI Base Product Number: 900293

Win Source Part Number: 1214329-900293-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: EconoSeal J Mark II 060
Contact Finish: Tin
Package: Tape & Reel (TR)
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 12,000
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -900293-1-SI,-900293-1-CSI
Base Product Number: 900293

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
331-900293-1
Electronic Connector 331-900293-1
CONN SOCKET 18-22AWG CRIMP TIN Product overview: 900293-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-900293-1 can be used for catalog matching and distributor lookup.

CONN SOCKET 18-22AWG CRIMP TIN Product overview: 900293-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-900293-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1214329-900293-1 331-900293-1
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9306RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details