TE Connectivity Heat Shrink Tubing 900243-000

Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 1.5 MM  [.059 INCH ] Product Length : 5 MM  [.197 INCH ] Recovered Inside Diameter (Max) : .5 MM  [.02 INCH ] Recovered Wall Thickness (Nominal) : .45 MM  [.018 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ] Tubing Size Range : .5 - 1.5 MM  [.02 - .059 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag/Box Printer/Label Features Marking Details : 0 to 9 Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 1.5 MM  [.059 INCH ] Product Length : 5 MM  [.197 INCH ] Recovered Inside Diameter (Max) : .5 MM  [.02 INCH ] Recovered Wall Thickness (Nominal) : .45 MM  [.018 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ] Tubing Size Range : .5 - 1.5 MM  [.02 - .059 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag/Box Printer/Label Features Marking Details : 0 to 9 Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 900243-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
900243-000
Heat Shrink Tubing 900243-000
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 1.5 MM  [.059 INCH ] Product Length : 5 MM  [.197 INCH ] Recovered Inside Diameter (Max) : .5 MM  [.02 INCH ] Recovered Wall Thickness (Nominal) : .45 MM  [.018 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ] Tubing Size Range : .5 - 1.5 MM  [.02 - .059 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag/Box Printer/Label Features Marking Details : 0 to 9 Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline
  • Primary Product Color : Orange
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 1.5 MM  [.059 INCH ]
  • Product Length : 5 MM  [.197 INCH ]
  • Recovered Inside Diameter (Max) : .5 MM  [.02 INCH ]
  • Recovered Wall Thickness (Nominal) : .45 MM  [.018 INCH ]
  • Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ]
  • Tubing Size Range : .5 - 1.5 MM  [.02 - .059 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D876

Operation/Application


  • Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Bag/Box

Printer/Label Features


  • Marking Details : 0 to 9

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing Kit
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 120
  • Resistance Properties : Splash Protection
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 900243-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 055124-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0294354003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Heat Shrink Tubing - 012644-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 074594-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details