TE Connectivity Connector Hardware, Mounts, Locks & Retainers 900167-1

Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Length : 13.8 MM  [.543 INCH ] Thread Length : 5.7 MM  [.224 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Length : 13.8 MM  [.543 INCH ] Thread Length : 5.7 MM  [.224 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 900167-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
900167-1
Connector Hardware, Mounts, Locks & Retainers 900167-1
Body Features Primary Product Material : Carbon Steel Dimensions Product Length : 13.8 MM  [.543 INCH ] Thread Length : 5.7 MM  [.224 INCH ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention

Body Features


  • Primary Product Material : Carbon Steel

Dimensions


  • Product Length : 13.8 MM  [.543 INCH ]
  • Thread Length : 5.7 MM  [.224 INCH ]

Mechanical Attachment


  • Thread Size : M3

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2500

Product Type Features


  • Connector Hardware Accessory Type : Screw
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
Rectangular Connector Accessories - A106316-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A106316-ND
Rectangular Connector Accessories A106316-ND
Connector Screws For Dynamic Series

Connector Screws For Dynamic Series

Buy Now Datasheet
Cross-Recessed Head Screw Rohs Compliant Amp - Te Connectivity - 71C7573 - Newark, An Avnet Company
Chicago, IL, United States
Cross-Recessed Head Screw Rohs Compliant Amp - Te Connectivity
71C7573
Cross-Recessed Head Screw Rohs Compliant Amp - Te Connectivity 71C7573
CROSS-RECESSED HEAD SCREW ROHS COMPLIANT: YES

CROSS-RECESSED HEAD SCREW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 900167-1 A106316-ND 71C7573
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Cross-Recessed Head Screw Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-047-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Headers, Male Pins - A26769-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers