TE Connectivity Connector Hardware, Mounts, Locks & Retainers 900128-3

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6 Dimensions Product Diameter : 6.4 MM  [.251 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Rivet Hardware Accessory Function : Mounting
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6 Dimensions Product Diameter : 6.4 MM  [.251 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Rivet Hardware Accessory Function : Mounting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 900128-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
900128-3
Connector Hardware, Mounts, Locks & Retainers 900128-3
Body Features Primary Product Color : Black Primary Product Material : Nylon 6 Dimensions Product Diameter : 6.4 MM  [.251 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Rivet Hardware Accessory Function : Mounting

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon 6

Dimensions


  • Product Diameter : 6.4 MM  [.251 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Rivet
  • Hardware Accessory Function : Mounting
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 900128-3 900128-3
Product Name Connector Hardware, Mounts, Locks & Retainers
Unlock Full Specs
to access all available technical data

Similar Products