TE Connectivity Connector Hardware, Mounts, Locks & Retainers 900128-2

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6 Dimensions Product Diameter : 6.4 MM  [.251 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Rivet Hardware Accessory Function : Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6 Dimensions Product Diameter : 6.4 MM  [.251 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Rivet Hardware Accessory Function : Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 900128-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
900128-2
Connector Hardware, Mounts, Locks & Retainers 900128-2
Body Features Primary Product Color : Black Primary Product Material : Nylon 6 Dimensions Product Diameter : 6.4 MM  [.251 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Rivet Hardware Accessory Function : Mounting

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon 6

Dimensions


  • Product Diameter : 6.4 MM  [.251 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Rivet
  • Hardware Accessory Function : Mounting
Buy Now
Rectangular Connector Accessories - 900128-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
900128-2-ND
Rectangular Connector Accessories 900128-2-ND
Connector Rivet For Dynamic Series

Connector Rivet For Dynamic Series

Buy Now Datasheet
Dynamic Push Rivet Amp - Te Connectivity - 77AC2080 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic Push Rivet Amp - Te Connectivity
77AC2080
Dynamic Push Rivet Amp - Te Connectivity 77AC2080
DYNAMIC PUSH RIVET

DYNAMIC PUSH RIVET

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 900128-2 900128-2-ND 77AC2080
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Dynamic Push Rivet Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103648-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Automotive Connector Backshells - 7242412 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers