TE Connectivity Connector Hardware, Mounts, Locks & Retainers 900128-1

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6 Dimensions Product Diameter : 6.4 MM  [.251 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Rivet Hardware Accessory Function : Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6 Dimensions Product Diameter : 6.4 MM  [.251 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Rivet Hardware Accessory Function : Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 900128-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
900128-1
Connector Hardware, Mounts, Locks & Retainers 900128-1
Body Features Primary Product Color : Black Primary Product Material : Nylon 6 Dimensions Product Diameter : 6.4 MM  [.251 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Rivet Hardware Accessory Function : Mounting

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon 6

Dimensions


  • Product Diameter : 6.4 MM  [.251 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Rivet
  • Hardware Accessory Function : Mounting
Buy Now
PCB Connector Accessories - 1643022 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
1643022
PCB Connector Accessories 1643022
Push Rivet 3.6mm dia panel 0.3-1.3mm

Push Rivet 3.6mm dia panel 0.3-1.3mm

Supplier's Site
PCB Connector Accessories - 7196612 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
7196612
PCB Connector Accessories 7196612
Push Rivet 3.6mm dia panel 0.3-1.3mm

Push Rivet 3.6mm dia panel 0.3-1.3mm

Supplier's Site
Rectangular Connector Accessories - 17-900128-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-900128-1-ND
Rectangular Connector Accessories 17-900128-1-ND
DYNAMIC PUSH RIVET

DYNAMIC PUSH RIVET

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Dynamic Push Rivet Amp - Te Connectivity - 42AJ7579 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic Push Rivet Amp - Te Connectivity
42AJ7579
Dynamic Push Rivet Amp - Te Connectivity 42AJ7579
DYNAMIC PUSH RIVET

DYNAMIC PUSH RIVET

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 900128-1 1643022 17-900128-1-ND 900128-1 42AJ7579
Product Name Connector Hardware, Mounts, Locks & Retainers PCB Connector Accessories Rectangular Connector Accessories Dynamic Push Rivet Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A28738-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Automotive Connector Backshells - 305127 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers