TE Connectivity Twisted Pair Cable 900091-000

Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue, White Configuration Features Number of Strands : 19 Dimensions Conductor Diameter Range (INCH) : .03 Outside Cable Diameter : .05 MM  [.091 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue, White Configuration Features Number of Strands : 19 Dimensions Conductor Diameter Range (INCH) : .03 Outside Cable Diameter : .05 MM  [.091 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 900091-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
900091-000
Twisted Pair Cable 900091-000
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue, White Configuration Features Number of Strands : 19 Dimensions Conductor Diameter Range (INCH) : .03 Outside Cable Diameter : .05 MM  [.091 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Blue, White

Configuration Features


  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range (INCH) : .03
  • Outside Cable Diameter : .05 MM  [.091 INCH ]
  • Strand Size (AWG) : 34
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
 - 900091-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 900091-000 900091-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 061233-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322423-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 24.61 ft (75 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Flat Flex Ribbon Jumpers, Cables - A127763-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers