TE Connectivity Hand Crimping Tools 90009-8

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-), UL/CSA TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-), UL/CSA TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 90009-8 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
90009-8
Hand Crimping Tools 90009-8
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-), UL/CSA TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-), UL/CSA
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Double Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - 90009-8-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
90009-8-ND
Crimpers, Applicators, Presses 90009-8-ND
Hand Crimper Tool Quick Connects Terminals

Hand Crimper Tool Quick Connects Terminals

Buy Now Datasheet
Hand Crimp Tool, Pidg Faston; Crimp Tool Type Amp Te Connectivity - 85W9921 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, Pidg Faston; Crimp Tool Type Amp Te Connectivity
85W9921
Hand Crimp Tool, Pidg Faston; Crimp Tool Type Amp Te Connectivity 85W9921
HAND CRIMP TOOL, PIDG FASTON; Crimp Tool Type:Ratchet; For Use With:AMP PIDG Faston Contacts; Product Range:Te Connectivity / Amp 900 RoHS Compliant: NA

HAND CRIMP TOOL, PIDG FASTON; Crimp Tool Type:Ratchet; For Use With:AMP PIDG Faston Contacts; Product Range:Te Connectivity / Amp 900 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 90009-8 90009-8-ND 85W9921
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Hand Crimp Tool, Pidg Faston; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Quick Connects Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 1-1105851-8 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
3 suppliers
Tools - 1-1803199-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1490019-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633468-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details