TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 9-966140-6

Description
Win Source Part Number: 1293105-9-966140-6 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MCP Number of Positions: 21 Features: Mounting Flange Connector Type: Header Contact Type: Tab Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Latch Holder Package: Tray Contact Material: Copper Alloy Voltage Rating: 28VDC Material Flammability Rating: UL94 HB Applications: Automotive, General Purpose Standard Package: 140 Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.197" (5.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.217" (5.50mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 1.012" (25.70mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Deutsch Connectors Other Names: -9-966140-6-CSI,1734 -9-966140-6,-9-96614 0-6-LSI,17-9-966140- 6 Base Product Number: 966140
Request a Quote Datasheet
Description
Win Source Part Number: 1293105-9-966140-6 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MCP Number of Positions: 21 Features: Mounting Flange Connector Type: Header Contact Type: Tab Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Latch Holder Package: Tray Contact Material: Copper Alloy Voltage Rating: 28VDC Material Flammability Rating: UL94 HB Applications: Automotive, General Purpose Standard Package: 140 Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.197" (5.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.217" (5.50mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 1.012" (25.70mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Deutsch Connectors Other Names: -9-966140-6-CSI,1734 -9-966140-6,-9-96614 0-6-LSI,17-9-966140- 6 Base Product Number: 966140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1293105-9-966140-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1293105-9-966140-6
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1293105-9-966140-6
Win Source Part Number: 1293105-9-966140-6 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MCP Number of Positions: 21 Features: Mounting Flange Connector Type: Header Contact Type: Tab Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Latch Holder Package: Tray Contact Material: Copper Alloy Voltage Rating: 28VDC Material Flammability Rating: UL94 HB Applications: Automotive, General Purpose Standard Package: 140 Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.197" (5.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.217" (5.50mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 1.012" (25.70mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Deutsch Connectors Other Names: -9-966140-6-CSI,1734 -9-966140-6,-9-96614 0-6-LSI,17-9-966140- 6 Base Product Number: 966140

Win Source Part Number: 1293105-9-966140-6
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: MCP
Number of Positions: 21
Features: Mounting Flange
Connector Type: Header
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Latch Holder
Package: Tray
Contact Material: Copper Alloy
Voltage Rating: 28VDC
Material Flammability Rating: UL94 HB
Applications: Automotive, General Purpose
Standard Package: 140
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.197" (5.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.217" (5.50mm)
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 1.012" (25.70mm)
Contact Shape: Rectangular
Temperature Range - Operating: -30°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity Deutsch Connectors
Other Names: -9-966140-6-CSI,1734-9-966140-6,-9-966140-6-LSI,17-9-966140-6
Base Product Number: 966140

Buy Now
Headers, Male Pins - 9-966140-6 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
9-966140-6
Headers, Male Pins 9-966140-6
MESSERLEISTE 21P

MESSERLEISTE 21P

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1293105-9-966140-6 9-966140-6
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole, Right Angle Through-Hole; Solder; Through Hole, Right Angle
Voltage Rating 28 volts 28 volts
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8934 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Headers & Wire Housings - 102241-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details