9-964575-4 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers9-964575-4
Description
Body Features Primary Product Color : Natural Primary Product Material : PA 6.6 GF25
Configuration Features Number of Positions : 4
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Board Mount
Packaging Features Packaging Method : Carton Packaging Quantity : 4200
Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 110 DEGC [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : PA 6.6 GF25
Configuration Features Number of Positions : 4
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Board Mount
Packaging Features Packaging Method : Carton Packaging Quantity : 4200
Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 110 DEGC [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Body Features Primary Product Color : Natural Primary Product Material : PA 6.6 GF25
Configuration Features Number of Positions : 4
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Board Mount
Packaging Features Packaging Method : Carton Packaging Quantity : 4200
Product Type Features Connector Hardware Accessory Type : Frame Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 110 DEGC [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Body Features
Primary Product Color : Natural
Primary Product Material : PA 6.6 GF25
Configuration Features
Number of Positions : 4
Dimensions
Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features
Centerline (Pitch) : 2.5 MM [.098 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Product Mount Type : Board Mount
Packaging Features
Packaging Method : Carton
Packaging Quantity : 4200
Product Type Features
Connector Hardware Accessory Type : Frame
Hardware Accessory Function : Mounting
Usage Conditions
Operating Temperature (Max) : 110 DEGC [230 DEGF ]
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]