TE Connectivity
Automotive Terminals
9-963964-4
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : .63 MM [.024 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab
Dimensions PCB Hole Diameter : 1 MM [.04 INCH ] Tab Length : 17.2 MM [.677 INCH ]
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 50000
Product Type Features Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 85 DEGC , 120 DEGC , 125 DEGC , 90 DEGC , 100 DEGC , 110 DEGC , 105 DEGC [185 DEGF , 212 DEGF , 230 DEGF , 221 DEGF , 194 DEGF , 248 DEGF , 257 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : .63 MM [.024 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab
Dimensions PCB Hole Diameter : 1 MM [.04 INCH ] Tab Length : 17.2 MM [.677 INCH ]
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 50000
Product Type Features Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 85 DEGC , 120 DEGC , 125 DEGC , 90 DEGC , 100 DEGC , 110 DEGC , 105 DEGC [185 DEGF , 212 DEGF , 230 DEGF , 221 DEGF , 194 DEGF , 248 DEGF , 257 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : .63 MM [.024 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Tab
Dimensions PCB Hole Diameter : 1 MM [.04 INCH ] Tab Length : 17.2 MM [.677 INCH ]
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 50000
Product Type Features Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 85 DEGC , 120 DEGC , 125 DEGC , 90 DEGC , 100 DEGC , 110 DEGC , 105 DEGC [185 DEGF , 212 DEGF , 230 DEGF , 221 DEGF , 194 DEGF , 248 DEGF , 257 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .63mm
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .63 MM [.024 INCH ]
- Mating Tab Width : .63 MM [.024 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- Terminal Type : Tab
Dimensions
- PCB Hole Diameter : 1 MM [.04 INCH ]
- Tab Length : 17.2 MM [.677 INCH ]
Industry Standards
- Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other
- Customer Preferred Contact : No
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 50000
Product Type Features
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 80 DEGC , 85 DEGC , 120 DEGC , 125 DEGC , 90 DEGC , 100 DEGC , 110 DEGC , 105 DEGC [185 DEGF , 212 DEGF , 230 DEGF , 221 DEGF , 194 DEGF , 248 DEGF , 257 DEGF , 176 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
9-963964-4 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details