Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded, Flexible Conductor Primary Product Material : Copper
Contact Features Crimp Type : Hexagonal or Indent Crimping
Dimensions Barrel Inside Diameter : 2.2 MM [.086 INCH ] Barrel Outside Diameter : 4 MM [.157 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 2.5 Compatible Conductor Range (AWGKC) : 14 - 14 Lug Length : 20 MM [.787 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements
Operation/Applicatio
n Compression Connector Product Type : Sleeve Power Component Application Type : Indoor
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Crimp
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded, Flexible Conductor
- Primary Product Material : Copper
Contact Features
- Crimp Type : Hexagonal or Indent Crimping
Dimensions
- Barrel Inside Diameter : 2.2 MM [.086 INCH ]
- Barrel Outside Diameter : 4 MM [.157 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 2.5
- Compatible Conductor Range (AWGKC) : 14 - 14
- Lug Length : 20 MM [.787 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements
Operation/Application
- Compression Connector Product Type : Sleeve
- Power Component Application Type : Indoor
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Crimp