Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Flexible Conductor, Stranded Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal or Indent Crimping
Dimensions Barrel Inside Diameter : 1.8 MM [.07 INCH ] Barrel Outside Diameter : 3.3 MM [.129 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 1.5 Compatible Conductor Range (AWGKC) : 16 - 15 Lug Length (MM) : 17 Lug Width (MM) : 6 Palm Hole Diameter : 3.2
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Crimp Stud Size : M3
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Flexible Conductor, Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Hexagonal or Indent Crimping
Dimensions
- Barrel Inside Diameter : 1.8 MM [.07 INCH ]
- Barrel Outside Diameter : 3.3 MM [.129 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 1.5
- Compatible Conductor Range (AWGKC) : 16 - 15
- Lug Length (MM) : 17
- Lug Width (MM) : 6
- Palm Hole Diameter : 3.2
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Crimp
- Stud Size : M3