TE Connectivity Multi-Function Inlet Filters 9-6609930-4

Description
Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : Single AC Voltage Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 115, 230 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Switch Type : No Switch Filter Type : Medical Filtering Requirements : Filtered Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : Single AC Voltage Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 115, 230 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Switch Type : No Switch Filter Type : Medical Filtering Requirements : Filtered Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 9-6609930-4 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
9-6609930-4
Multi-Function Inlet Filters 9-6609930-4
Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : Single AC Voltage Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 115, 230 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Switch Type : No Switch Filter Type : Medical Filtering Requirements : Filtered Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Filter Shield Type : Filter Shield
  • Product Orientation : Vertical

Configuration Features


  • Fuse Options : Single

Dimensions


  • Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Input Voltage Selection : Single AC Voltage
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
  • Operating Voltage (VAC) : 115, 230

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Product Type Features


  • Filter Switch Type : No Switch
  • Filter Type : Medical
  • Filtering Requirements : Filtered
  • Output Termination Type : .187" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 9-6609930-4
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871233 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
DC Filters - 1-2443552-4 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
DC Filters - 1-2443555-3 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
3-Phase Filters - 1-1609965-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 25 amps
View Details