TE Connectivity PCB Headers & Receptacles 9-6447232-6

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 23 Number of Rows : 3 Number of Sections : 3 Number of Signal Positions : 52 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Pin Diameter : 1.3 MM  [.051 INCH ] Dimensions Connector Length : 34.9 MM  [1.375 INCH ] Connector Width : 113.4 MM  [4.465 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 27 MM  [1.063 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 240, 42, 24, 12, 48 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM , 4.2 MM  [.165 INCH , .157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 5 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 65 DEGC , 70 DEGC , 75 DEGC  [176 DEGF , 149 DEGF , 167 DEGF , 158 DEGF ] Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 23 Number of Rows : 3 Number of Sections : 3 Number of Signal Positions : 52 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Pin Diameter : 1.3 MM  [.051 INCH ] Dimensions Connector Length : 34.9 MM  [1.375 INCH ] Connector Width : 113.4 MM  [4.465 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 27 MM  [1.063 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 240, 42, 24, 12, 48 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM , 4.2 MM  [.165 INCH , .157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 5 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 65 DEGC , 70 DEGC , 75 DEGC  [176 DEGF , 149 DEGF , 167 DEGF , 158 DEGF ] Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 9-6447232-6 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
9-6447232-6
PCB Headers & Receptacles 9-6447232-6
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 23 Number of Rows : 3 Number of Sections : 3 Number of Signal Positions : 52 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Pin Diameter : 1.3 MM  [.051 INCH ] Dimensions Connector Length : 34.9 MM  [1.375 INCH ] Connector Width : 113.4 MM  [4.465 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 27 MM  [1.063 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 240, 42, 24, 12, 48 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM , 4.2 MM  [.165 INCH , .157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 5 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 65 DEGC , 70 DEGC , 75 DEGC  [176 DEGF , 149 DEGF , 167 DEGF , 158 DEGF ] Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 23
  • Number of Rows : 3
  • Number of Sections : 3
  • Number of Signal Positions : 52
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Pin Diameter : 1.3 MM  [.051 INCH ]

Dimensions


  • Connector Length : 34.9 MM  [1.375 INCH ]
  • Connector Width : 113.4 MM  [4.465 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 27 MM  [1.063 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 240, 42, 24, 12, 48
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250
  • Voltage Rating (Max) (VAC) : 250
  • Voltage Rating (Max) (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4 MM , 4.2 MM  [.165 INCH , .157 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 5
  • Packaging Type : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 65 DEGC , 70 DEGC , 75 DEGC  [176 DEGF , 149 DEGF , 167 DEGF , 158 DEGF ]
  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 9-6447232-6
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103322-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102322-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102557-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102156-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details