TE Connectivity Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 9- 531224-1

Description
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Connectors RoHS Compliant: Yes
Description
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 12K5471 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
12K5471
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 12K5471
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12K5471
Product Name Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details