TE Connectivity Quick Connects, Quick Disconnect Connectors 9-520193-2

Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A100851CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100851CT-ND
Quick Connects, Quick Disconnect Connectors A100851CT-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100851TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100851TR-ND
Quick Connects, Quick Disconnect Connectors A100851TR-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-9-520193-2
Electronic Connector 392-9-520193-2
Quick Disconnect Terminal, 18-22AWG, Brass, Tin, Nylon, Straight Product overview: 9-520193-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-9-520193-2 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal, 18-22AWG, Brass, Tin, Nylon, Straight Product overview: 9-520193-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-9-520193-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
187 Ultra-Fast Rcpt 22-18 Tpbr Rohs Compliant Amp - Te Connectivity - 34B2574 - Newark, An Avnet Company
Chicago, IL, United States
187 Ultra-Fast Rcpt 22-18 Tpbr Rohs Compliant Amp - Te Connectivity
34B2574
187 Ultra-Fast Rcpt 22-18 Tpbr Rohs Compliant Amp - Te Connectivity 34B2574
187 ULTRA-FAST RCPT 22-18 TPBR ROHS COMPLIANT: YES

187 ULTRA-FAST RCPT 22-18 TPBR ROHS COMPLIANT: YES

Supplier's Site
Female Quick Disconnect, 4.75Mm/22-18Awg; Product Range Amp - Te Connectivity - 68AH8738 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 4.75Mm/22-18Awg; Product Range Amp - Te Connectivity
68AH8738
Female Quick Disconnect, 4.75Mm/22-18Awg; Product Range Amp - Te Connectivity 68AH8738
FEMALE QUICK DISCONNECT, 4.75MM/22-18AWG; Product Range:Ultra-Fast 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 4.75MM/22-18AWG; Product Range:Ultra-Fast 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100851CT-ND 392-9-520193-2 34B2574 68AH8738
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector 187 Ultra-Fast Rcpt 22-18 Tpbr Rohs Compliant Amp - Te Connectivity Female Quick Disconnect, 4.75Mm/22-18Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3257-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers