TE Connectivity RF Connector Ferrules 9-50285-0

Description
Body Features Body Plating Material : Tin-Lead Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Tin Dimensions Ferrule Inside Diameter : 2.92 MM  [.115 INCH ] Other Comment : Extraction Tool No. 305183 Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 196DB Connector & Contact Terminates To : Wire & Cable Connector Type : Coaxial Contacts
Request a Quote
Description
Body Features Body Plating Material : Tin-Lead Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Tin Dimensions Ferrule Inside Diameter : 2.92 MM  [.115 INCH ] Other Comment : Extraction Tool No. 305183 Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 196DB Connector & Contact Terminates To : Wire & Cable Connector Type : Coaxial Contacts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connector Ferrules - 9-50285-0 - TE Connectivity
Berwyn, PA, United States
RF Connector Ferrules
9-50285-0
RF Connector Ferrules 9-50285-0
Body Features Body Plating Material : Tin-Lead Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Tin Dimensions Ferrule Inside Diameter : 2.92 MM  [.115 INCH ] Other Comment : Extraction Tool No. 305183 Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 196DB Connector & Contact Terminates To : Wire & Cable Connector Type : Coaxial Contacts

Body Features


  • Body Plating Material : Tin-Lead

Contact Features


  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Tin

Dimensions


  • Ferrule Inside Diameter : 2.92 MM  [.115 INCH ]

Other


  • Comment : Extraction Tool No. 305183

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 196DB
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Type : Coaxial Contacts
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF and Microwave Connectors
Product Number 9-50285-0
Product Name RF Connector Ferrules
Unlock Full Specs
to access all available technical data