9-329632-0 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers9-329632-0
Description
Body Features Primary Product Material : Phosphor Bronze Primary Product Plating Material : Silver
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Latching, Locking & Retention, Mounting
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Phosphor Bronze Primary Product Plating Material : Silver
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Latching, Locking & Retention, Mounting
Body Features Primary Product Material : Phosphor Bronze Primary Product Plating Material : Silver
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Latching, Locking & Retention, Mounting
Body Features
Primary Product Material : Phosphor Bronze
Primary Product Plating Material : Silver
Packaging Features
Packaging Method : Loose Piece
Packaging Quantity : 1
Product Type Features
Connector Hardware Accessory Type : Lockwasher
Hardware Accessory Function : Latching, Locking & Retention, Mounting