Body Features Body Plating Material : Tin
Contact Features Ferrule Material : Brass Ferrule Plating Material : Tin
Dimensions Accepts Wire Insulation Diameter Range : 4.47 MM [.176 INCH ]
Packaging Features Packaging Method : Carton
Product Type Features Connector Type : Coaxial Contacts
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Body Plating Material : Tin
Contact Features Ferrule Material : Brass Ferrule Plating Material : Tin
Dimensions Accepts Wire Insulation Diameter Range : 4.47 MM [.176 INCH ]
Packaging Features Packaging Method : Carton
Product Type Features Connector Type : Coaxial Contacts
Body Features Body Plating Material : Tin
Contact Features Ferrule Material : Brass Ferrule Plating Material : Tin
Dimensions Accepts Wire Insulation Diameter Range : 4.47 MM [.176 INCH ]
Packaging Features Packaging Method : Carton
Product Type Features Connector Type : Coaxial Contacts
Body Features
Body Plating Material : Tin
Contact Features
Ferrule Material : Brass
Ferrule Plating Material : Tin
Dimensions
Accepts Wire Insulation Diameter Range : 4.47 MM [.176 INCH ]