TE Connectivity Rugged Fiber Cable Assemblies 9-2835695-9

Description
Body Features Boot Color (Left) : White Boot Color (Right) : White Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Tight Buffer Number of Fibers : 6 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 5.8 MM  [.22 INCH ] Other Cable Assembly Length (M) : 100 Product Type Features Cable Assembly (End A) : LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Protection & Strain Relief Accessory Type : Protective Cap
Request a Quote Datasheet
Description
Body Features Boot Color (Left) : White Boot Color (Right) : White Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Tight Buffer Number of Fibers : 6 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 5.8 MM  [.22 INCH ] Other Cable Assembly Length (M) : 100 Product Type Features Cable Assembly (End A) : LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Protection & Strain Relief Accessory Type : Protective Cap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rugged Fiber Cable Assemblies - 9-2835695-9 - TE Connectivity
Berwyn, PA, United States
Rugged Fiber Cable Assemblies
9-2835695-9
Rugged Fiber Cable Assemblies 9-2835695-9
Body Features Boot Color (Left) : White Boot Color (Right) : White Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Tight Buffer Number of Fibers : 6 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 5.8 MM  [.22 INCH ] Other Cable Assembly Length (M) : 100 Product Type Features Cable Assembly (End A) : LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Protection & Strain Relief Accessory Type : Protective Cap

Body Features


  • Boot Color (Left) : White
  • Boot Color (Right) : White
  • Boot Type (Left) : Bend Limiting
  • Boot Type (Right) : Bend Limiting
  • Cable Color : Black
  • Connector Color (End A) : Blue
  • Connector Color (End B) : Blue

Configuration Features


  • Cable Buffering : Tight Buffer
  • Number of Fibers : 6

Dimensions


  • Cable Assembly Fiber Diameter (MICM) : 9/125
  • Outside Cable Diameter : 5.8 MM  [.22 INCH ]

Other


  • Cable Assembly Length (M) : 100

Product Type Features


  • Cable Assembly (End A) : LC Duplex Plug
  • Cable Assembly (End B) : LC Duplex Plug
  • Cable Assembly Type : LC Duplex
  • Fiber Optic Cable Type : Fiber Optic Cable (FOCAB)
  • Fiber Optic Mode : Singlemode
  • Fiber Type : SM
  • Protection & Strain Relief Accessory Type : Protective Cap
Buy Now Datasheet
Fibre Optic, Lc Duplex Lc Duplex, 100M; Fibre Optic Connector A Te Connectivity - 50AJ0563 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic, Lc Duplex Lc Duplex, 100M; Fibre Optic Connector A Te Connectivity
50AJ0563
Fibre Optic, Lc Duplex Lc Duplex, 100M; Fibre Optic Connector A Te Connectivity 50AJ0563
FIBRE OPTIC, LC DUPLEX - LC DUPLEX, 100M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:6Fibres; Fibre Type:Singlemode; Lead Length - Metric:100m; Fibre Diameter:9µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC, LC DUPLEX - LC DUPLEX, 100M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:6Fibres; Fibre Type:Singlemode; Lead Length - Metric:100m; Fibre Diameter:9µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Fiber Optic Cables - 9-2835695-9 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Fiber Optic Cables
9-2835695-9
Cable Assemblies - Fiber Optic Cables 9-2835695-9
FIB OPT CBL LC-LC DUPLX SGL 100M

FIB OPT CBL LC-LC DUPLX SGL 100M

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 9-2835695-9 50AJ0563 9-2835695-9
Product Name Rugged Fiber Cable Assemblies Fibre Optic, Lc Duplex Lc Duplex, 100M; Fibre Optic Connector A Te Connectivity Cable Assemblies - Fiber Optic Cables
Product Type LC Duplex Plug Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 091339-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers