TE Connectivity Solid State Lighting Cables 9-2834001-1

Description
"SSL Cable Assembly Socket, 2 Position To Wire Leads Black 5.91"" (150.0mm)"
Request a Quote Datasheet
Description
"SSL Cable Assembly Socket, 2 Position To Wire Leads Black 5.91"" (150.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Cables - A124448-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
A124448-ND
Solid State Lighting Cables A124448-ND
"SSL Cable Assembly Socket, 2 Position To Wire Leads Black 5.91"" (150.0mm)"

"SSL Cable Assembly Socket, 2 Position To Wire Leads Black 5.91"" (150.0mm)"

Buy Now Datasheet
2P FEMALE CABLE ASSEMBLY - 9-2834001-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
2P FEMALE CABLE ASSEMBLY
9-2834001-1
2P FEMALE CABLE ASSEMBLY 9-2834001-1
2P FEMALE CABLE ASSEMBLY

2P FEMALE CABLE ASSEMBLY

Buy Now
Cable Assemblies - Solid State Lighting Cables - 9-2834001-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Solid State Lighting Cables
9-2834001-1
Cable Assemblies - Solid State Lighting Cables 9-2834001-1
2P FEMALE CABLE ASSEMBLY

2P FEMALE CABLE ASSEMBLY

Supplier's Site
Circular Cable Cord, 2Pos Rcpt, 150Mm; Connector Type A Te Connectivity - 97Y7503 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 2Pos Rcpt, 150Mm; Connector Type A Te Connectivity
97Y7503
Circular Cable Cord, 2Pos Rcpt, 150Mm; Connector Type A Te Connectivity 97Y7503
CIRCULAR CABLE CORD, 2POS RCPT, 150MM; Connector Type A:Circular 2 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:-; Product Range:SlimSeal Series RoHS Compliant: Yes

CIRCULAR CABLE CORD, 2POS RCPT, 150MM; Connector Type A:Circular 2 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:-; Product Range:SlimSeal Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A124448-ND 9-2834001-1 9-2834001-1 97Y7503
Product Name Solid State Lighting Cables 2P FEMALE CABLE ASSEMBLY Cable Assemblies - Solid State Lighting Cables Circular Cable Cord, 2Pos Rcpt, 150Mm; Connector Type A Te Connectivity
Connector Type Wire Leads Circular 2 Position Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
ZK2000-2121-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3037/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers