TE Connectivity Circular Cable Cord, 2Pos Plug, 150Mm; Connector Type A Te Connectivity 9-2834000-1

Description
CIRCULAR CABLE CORD, 2POS PLUG, 150MM; Connector Type A:Circular 2 Position Plug; Connector Type B:Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:-; Product Range:SlimSeal Series RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CORD, 2POS PLUG, 150MM; Connector Type A:Circular 2 Position Plug; Connector Type B:Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:-; Product Range:SlimSeal Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 2Pos Plug, 150Mm; Connector Type A Te Connectivity - 97Y7502 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 2Pos Plug, 150Mm; Connector Type A Te Connectivity
97Y7502
Circular Cable Cord, 2Pos Plug, 150Mm; Connector Type A Te Connectivity 97Y7502
CIRCULAR CABLE CORD, 2POS PLUG, 150MM; Connector Type A:Circular 2 Position Plug; Connector Type B:Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:-; Product Range:SlimSeal Series RoHS Compliant: Yes

CIRCULAR CABLE CORD, 2POS PLUG, 150MM; Connector Type A:Circular 2 Position Plug; Connector Type B:Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:-; Product Range:SlimSeal Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Solid State Lighting Cables - 9-2834000-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Solid State Lighting Cables
9-2834000-1
Cable Assemblies - Solid State Lighting Cables 9-2834000-1
2P MALE CABLEASSEMBLY

2P MALE CABLEASSEMBLY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 97Y7502 9-2834000-1
Product Name Circular Cable Cord, 2Pos Plug, 150Mm; Connector Type A Te Connectivity Cable Assemblies - Solid State Lighting Cables
Cable Length 0.4921 ft (1.5 dm) 0.4925 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
View Details
System cable - 706-2500/102-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Female BNC Breakout to X100W2 Mini-Hooks - 1001W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details