TE Connectivity Data Connectivity Headers 9-2363899-1

Description
Body Features Body Material : PBT GF20 Connector & Keying Code : A PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3, 20 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .64 MM , .4 MM  [.015 INCH , .025 INCH ] Mating Tab Width : .5 MM , 1.5 MM  [.019 INCH , .059 INCH ] Outer Contact Plating Material : Nickel (Ni) Dimensions Connector Height : 25.7 MM  [1.01 INCH ] Product Length : 43.1 MM  [1.69 INCH ] Product Width : 42.3 MM  [1.66 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM , 1.8 MM  [.07 INCH , .157 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP67, IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 0 - 1, 0 - .1 Shielded : Yes Solder Process : Wave Solder Capable Other Interface Number : 208-18144 Packaging Features Packaging Method : Box Packaging Quantity : 180 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Body Features Body Material : PBT GF20 Connector & Keying Code : A PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3, 20 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .64 MM , .4 MM  [.015 INCH , .025 INCH ] Mating Tab Width : .5 MM , 1.5 MM  [.019 INCH , .059 INCH ] Outer Contact Plating Material : Nickel (Ni) Dimensions Connector Height : 25.7 MM  [1.01 INCH ] Product Length : 43.1 MM  [1.69 INCH ] Product Width : 42.3 MM  [1.66 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM , 1.8 MM  [.07 INCH , .157 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP67, IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 0 - 1, 0 - .1 Shielded : Yes Solder Process : Wave Solder Capable Other Interface Number : 208-18144 Packaging Features Packaging Method : Box Packaging Quantity : 180 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 9-2363899-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
9-2363899-1
Data Connectivity Headers 9-2363899-1
Body Features Body Material : PBT GF20 Connector & Keying Code : A PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3, 20 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .64 MM , .4 MM  [.015 INCH , .025 INCH ] Mating Tab Width : .5 MM , 1.5 MM  [.019 INCH , .059 INCH ] Outer Contact Plating Material : Nickel (Ni) Dimensions Connector Height : 25.7 MM  [1.01 INCH ] Product Length : 43.1 MM  [1.69 INCH ] Product Width : 42.3 MM  [1.66 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM , 1.8 MM  [.07 INCH , .157 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP67, IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 0 - 1, 0 - .1 Shielded : Yes Solder Process : Wave Solder Capable Other Interface Number : 208-18144 Packaging Features Packaging Method : Box Packaging Quantity : 180 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Body Material : PBT GF20
  • Connector & Keying Code : A
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 3, 20
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Tab Thickness : .64 MM , .4 MM  [.015 INCH , .025 INCH ]
  • Mating Tab Width : .5 MM , 1.5 MM  [.019 INCH , .059 INCH ]
  • Outer Contact Plating Material : Nickel (Ni)

Dimensions


  • Connector Height : 25.7 MM  [1.01 INCH ]
  • Product Length : 43.1 MM  [1.69 INCH ]
  • Product Width : 42.3 MM  [1.66 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 4 MM , 1.8 MM  [.07 INCH , .157 INCH ]
  • Housing Color : Black

Industry Standards


  • Compatible With Agency/Standards Products : ISO 8092
  • IP Rating : IP67, IP6K9K
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Power & Signal
  • Operating Frequency Range (GHZ) : 0 - 1, 0 - .1
  • Shielded : Yes
  • Solder Process : Wave Solder Capable

Other


  • Interface Number : 208-18144

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 180

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Mixed & Hybrid Connector : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 9-2363899-1
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28627-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Ribbon Cable Connectors - 102159-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers