TE Connectivity Data Connectivity Housings 9-2348792-2

Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Straight to Angled, Straight to Straight Connector & Keying Code : B Ferrule : With Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3, 20 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .4 MM , .6 MM  [.024 INCH , .016 INCH ] Mating Tab Width : .5 MM , 1.6 MM  [.02 INCH , .063 INCH ] Outer Contact Plating Material : Nickel (Ni) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 29.2 MM  [1.14 INCH ] Product Length : 52.8 MM  [2.07 INCH ] Product Width : 52.6 MM  [2.07 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Housing Color : Gray Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP67, IP6K9K Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 0 - 1, 0 - .1 Shielded : Yes Other Connector Position Assurance Capable : No Dielectric Material : PA Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Locking Lance, On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : UTP, STP Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Straight to Angled, Straight to Straight Connector & Keying Code : B Ferrule : With Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3, 20 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .4 MM , .6 MM  [.024 INCH , .016 INCH ] Mating Tab Width : .5 MM , 1.6 MM  [.02 INCH , .063 INCH ] Outer Contact Plating Material : Nickel (Ni) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 29.2 MM  [1.14 INCH ] Product Length : 52.8 MM  [2.07 INCH ] Product Width : 52.6 MM  [2.07 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Housing Color : Gray Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP67, IP6K9K Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 0 - 1, 0 - .1 Shielded : Yes Other Connector Position Assurance Capable : No Dielectric Material : PA Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Locking Lance, On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : UTP, STP Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 9-2348792-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
9-2348792-2
Data Connectivity Housings 9-2348792-2
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Straight to Angled, Straight to Straight Connector & Keying Code : B Ferrule : With Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3, 20 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .4 MM , .6 MM  [.024 INCH , .016 INCH ] Mating Tab Width : .5 MM , 1.6 MM  [.02 INCH , .063 INCH ] Outer Contact Plating Material : Nickel (Ni) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 29.2 MM  [1.14 INCH ] Product Length : 52.8 MM  [2.07 INCH ] Product Width : 52.6 MM  [2.07 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.16 INCH ] Housing Color : Gray Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP67, IP6K9K Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Operating Frequency Range (GHZ) : 0 - 1, 0 - .1 Shielded : Yes Other Connector Position Assurance Capable : No Dielectric Material : PA Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Primary Locking Feature : Locking Lance, On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : UTP, STP Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle : 180°
  • Cable Exit Type : Straight to Angled, Straight to Straight
  • Connector & Keying Code : B
  • Ferrule : With

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 2

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 3, 20
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM , .6 MM  [.024 INCH , .016 INCH ]
  • Mating Tab Width : .5 MM , 1.6 MM  [.02 INCH , .063 INCH ]
  • Outer Contact Plating Material : Nickel (Ni)
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • Connector Height : 29.2 MM  [1.14 INCH ]
  • Product Length : 52.8 MM  [2.07 INCH ]
  • Product Width : 52.6 MM  [2.07 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 4 MM  [.16 INCH ]
  • Housing Color : Gray

Industry Standards


  • Compatible With Agency/Standards Products : ISO 8092
  • IP Rating : IP67, IP6K9K

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal
  • Operating Frequency Range (GHZ) : 0 - 1, 0 - .1
  • Shielded : Yes

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : PA

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : Yes
  • Primary Locking Feature : Locking Lance, On the Terminal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : UTP, STP
  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 9-2348792-2
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1063471-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details