TE Connectivity Data Connectivity Housings 9-2334935-3

Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Straight to Straight, Straight to Angled Connector & Keying Code : C Ferrule : With Configuration Features Number of Positions : 8 Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3, 20 Contact Mating Area Plating Material : Silver Contact Type : Tab Mating Tab Thickness : .6 MM , .4 MM  [.023 INCH , .015 INCH ] Mating Tab Width : .5 MM , 1.6 MM  [.062 INCH , .019 INCH ] RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 27 MM  [1.06 INCH ] Product Length : 52.8 MM  [2.07 INCH ] Product Width : 40.6 MM  [1.59 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Green Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP67, IP6K9K Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Dielectric Material : PA Outer Contact Plating Material : Nickel (Ni) Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Sealable : Yes Signal Characteristics Operating Frequency Range (MHZ) : 0 - 1000, 0 - 100 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : STP, UTP Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Straight to Straight, Straight to Angled Connector & Keying Code : C Ferrule : With Configuration Features Number of Positions : 8 Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3, 20 Contact Mating Area Plating Material : Silver Contact Type : Tab Mating Tab Thickness : .6 MM , .4 MM  [.023 INCH , .015 INCH ] Mating Tab Width : .5 MM , 1.6 MM  [.062 INCH , .019 INCH ] RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 27 MM  [1.06 INCH ] Product Length : 52.8 MM  [2.07 INCH ] Product Width : 40.6 MM  [1.59 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Green Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP67, IP6K9K Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Dielectric Material : PA Outer Contact Plating Material : Nickel (Ni) Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Sealable : Yes Signal Characteristics Operating Frequency Range (MHZ) : 0 - 1000, 0 - 100 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : STP, UTP Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 9-2334935-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
9-2334935-3
Data Connectivity Housings 9-2334935-3
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Straight to Straight, Straight to Angled Connector & Keying Code : C Ferrule : With Configuration Features Number of Positions : 8 Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3, 20 Contact Mating Area Plating Material : Silver Contact Type : Tab Mating Tab Thickness : .6 MM , .4 MM  [.023 INCH , .015 INCH ] Mating Tab Width : .5 MM , 1.6 MM  [.062 INCH , .019 INCH ] RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 27 MM  [1.06 INCH ] Product Length : 52.8 MM  [2.07 INCH ] Product Width : 40.6 MM  [1.59 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Green Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP67, IP6K9K Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Dielectric Material : PA Outer Contact Plating Material : Nickel (Ni) Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : Yes Sealable : Yes Signal Characteristics Operating Frequency Range (MHZ) : 0 - 1000, 0 - 100 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : STP, UTP Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle : 180°
  • Cable Exit Type : Straight to Straight, Straight to Angled
  • Connector & Keying Code : C
  • Ferrule : With

Configuration Features


  • Number of Positions : 8

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 3, 20
  • Contact Mating Area Plating Material : Silver
  • Contact Type : Tab
  • Mating Tab Thickness : .6 MM , .4 MM  [.023 INCH , .015 INCH ]
  • Mating Tab Width : .5 MM , 1.6 MM  [.062 INCH , .019 INCH ]
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • Connector Height : 27 MM  [1.06 INCH ]
  • Product Length : 52.8 MM  [2.07 INCH ]
  • Product Width : 40.6 MM  [1.59 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Color : Green

Industry Standards


  • Compatible With Agency/Standards Products : ISO 8092
  • IP Rating : IP67, IP6K9K

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Dielectric Material : PA
  • Outer Contact Plating Material : Nickel (Ni)

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : Yes
  • Sealable : Yes

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 1000, 0 - 100

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : STP, UTP
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 9-2334935-3
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-111504-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
RF Connectors - 1051114-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details