TE Connectivity Data Connectivity Housings 9-2331355-3

Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Straight to Angled, Straight to Straight Connector & Keying Code : C Ferrule : With Configuration Features Number of Positions : 8 Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3, 20 Contact Mating Area Plating Material : Silver Contact Type : Receptacle Mating Tab Thickness : .6 MM , .4 MM  [.015 INCH , .023 INCH ] Mating Tab Width : .5 MM , 1.6 MM  [.019 INCH , .062 INCH ] RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 25.7 MM  [1.01 INCH ] Product Length : 54.1 MM  [2.12 INCH ] Product Width : 31.25 MM  [1.23 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP6K9K, IP67 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Dielectric Material : PA GF Outer Contact Plating Material : Nickel (Ni) Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Board, Wire-to-Wire Mixed & Hybrid Connector : Yes Sealable : Yes Signal Characteristics Operating Frequency Range (MHZ) : 0 - 100, 0 - 1000 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : UTP, STP Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Straight to Angled, Straight to Straight Connector & Keying Code : C Ferrule : With Configuration Features Number of Positions : 8 Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3, 20 Contact Mating Area Plating Material : Silver Contact Type : Receptacle Mating Tab Thickness : .6 MM , .4 MM  [.015 INCH , .023 INCH ] Mating Tab Width : .5 MM , 1.6 MM  [.019 INCH , .062 INCH ] RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 25.7 MM  [1.01 INCH ] Product Length : 54.1 MM  [2.12 INCH ] Product Width : 31.25 MM  [1.23 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP6K9K, IP67 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Dielectric Material : PA GF Outer Contact Plating Material : Nickel (Ni) Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Board, Wire-to-Wire Mixed & Hybrid Connector : Yes Sealable : Yes Signal Characteristics Operating Frequency Range (MHZ) : 0 - 100, 0 - 1000 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : UTP, STP Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 9-2331355-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
9-2331355-3
Data Connectivity Housings 9-2331355-3
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Straight to Angled, Straight to Straight Connector & Keying Code : C Ferrule : With Configuration Features Number of Positions : 8 Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3, 20 Contact Mating Area Plating Material : Silver Contact Type : Receptacle Mating Tab Thickness : .6 MM , .4 MM  [.015 INCH , .023 INCH ] Mating Tab Width : .5 MM , 1.6 MM  [.019 INCH , .062 INCH ] RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 25.7 MM  [1.01 INCH ] Product Length : 54.1 MM  [2.12 INCH ] Product Width : 31.25 MM  [1.23 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Black Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP6K9K, IP67 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Dielectric Material : PA GF Outer Contact Plating Material : Nickel (Ni) Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Board, Wire-to-Wire Mixed & Hybrid Connector : Yes Sealable : Yes Signal Characteristics Operating Frequency Range (MHZ) : 0 - 100, 0 - 1000 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : UTP, STP Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle : 180°
  • Cable Exit Type : Straight to Angled, Straight to Straight
  • Connector & Keying Code : C
  • Ferrule : With

Configuration Features


  • Number of Positions : 8

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 3, 20
  • Contact Mating Area Plating Material : Silver
  • Contact Type : Receptacle
  • Mating Tab Thickness : .6 MM , .4 MM  [.015 INCH , .023 INCH ]
  • Mating Tab Width : .5 MM , 1.6 MM  [.019 INCH , .062 INCH ]
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • Connector Height : 25.7 MM  [1.01 INCH ]
  • Product Length : 54.1 MM  [2.12 INCH ]
  • Product Width : 31.25 MM  [1.23 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Color : Black

Industry Standards


  • Compatible With Agency/Standards Products : ISO 8092
  • IP Rating : IP6K9K, IP67

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Dielectric Material : PA GF
  • Outer Contact Plating Material : Nickel (Ni)

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Mixed & Hybrid Connector : Yes
  • Sealable : Yes

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 100, 0 - 1000

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : UTP, STP
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 9-2331355-3
Product Name Data Connectivity Housings
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Connector, Header, 8 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 28AC6846 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Headers, Male Pins - A114723-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
5 suppliers