Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Straight to Angled, Straight to Straight Connector & Keying Code : B Ferrule : With
Configuration Features Number of Positions : 8
Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 20, 3 Contact Mating Area Plating Material : Silver Contact Type : Receptacle Mating Tab Thickness : .4 MM , .6 MM [.015 INCH , .023 INCH ] Mating Tab Width : 1.6 MM , .5 MM [.062 INCH , .019 INCH ] RF Connector Center Contact Plating Material : Silver (Ag)
Dimensions Connector Height : 25.7 MM [1.01 INCH ] Product Length : 54.1 MM [2.12 INCH ] Product Width : 31.25 MM [1.23 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 60
Housing Features Centerline (Pitch) : 4 MM [.157 INCH ] Housing Color : Black
Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP6K9K, IP67
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Other Dielectric Material : PA GF Outer Contact Plating Material : Nickel (Ni)
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Board, Wire-to-Wire Mixed & Hybrid Connector : Yes Sealable : Yes
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 1000, 0 - 100
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : STP, UTP Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Body Material : PBT GF
- Cable Exit Angle : 180°
- Cable Exit Type : Straight to Angled, Straight to Straight
- Connector & Keying Code : B
- Ferrule : With
Configuration Features
Contact Features
- Center Contact : With
- Contact Current Rating (Max) (AMP) : 20, 3
- Contact Mating Area Plating Material : Silver
- Contact Type : Receptacle
- Mating Tab Thickness : .4 MM , .6 MM [.015 INCH , .023 INCH ]
- Mating Tab Width : 1.6 MM , .5 MM [.062 INCH , .019 INCH ]
- RF Connector Center Contact Plating Material : Silver (Ag)
Dimensions
- Connector Height : 25.7 MM [1.01 INCH ]
- Product Length : 54.1 MM [2.12 INCH ]
- Product Width : 31.25 MM [1.23 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 60
Housing Features
- Centerline (Pitch) : 4 MM [.157 INCH ]
- Housing Color : Black
Industry Standards
- Compatible With Agency/Standards Products : ISO 8092
- IP Rating : IP6K9K, IP67
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Mating Retention : With
Operation/Application
- Circuit Application : Power & Signal
- Shielded : Yes
Other
- Dielectric Material : PA GF
- Outer Contact Plating Material : Nickel (Ni)
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Female Terminals
- Connector System : Wire-to-Board, Wire-to-Wire
- Mixed & Hybrid Connector : Yes
- Sealable : Yes
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 1000, 0 - 100
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : STP, UTP
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]