TE Connectivity Data Connectivity Headers 9-2308956-9

Description
Body Features Body Material : PA GF Environmental Protection : Other Configuration Features Keying Code : Z Number of Positions : 2 Contact Features Center Contact : Without Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.019 INCH ] Dimensions Product Height : 21.3 MM  [.838 INCH ] Product Length : 18.8 MM  [.74 INCH ] Product Width : 12.5 MM  [.492 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : Blue Mechanical Attachment Mating Retention : With Mounting Angle : Vertical / 180° PCB Mount Retention : Without PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Board Standoff : Without Connector System : Board-to-Board Hybrid Connector : No Sealable : No Usage Conditions Operating Temperature (Max) : 100 DEGC , 85 DEGC , 105 DEGC , 70 DEGC , 90 DEGC , 75 DEGC , 65 DEGC , 80 DEGC  [149 DEGF , 221 DEGF , 176 DEGF , 167 DEGF , 158 DEGF , 212 DEGF , 185 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PA GF Environmental Protection : Other Configuration Features Keying Code : Z Number of Positions : 2 Contact Features Center Contact : Without Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.019 INCH ] Dimensions Product Height : 21.3 MM  [.838 INCH ] Product Length : 18.8 MM  [.74 INCH ] Product Width : 12.5 MM  [.492 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : Blue Mechanical Attachment Mating Retention : With Mounting Angle : Vertical / 180° PCB Mount Retention : Without PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Board Standoff : Without Connector System : Board-to-Board Hybrid Connector : No Sealable : No Usage Conditions Operating Temperature (Max) : 100 DEGC , 85 DEGC , 105 DEGC , 70 DEGC , 90 DEGC , 75 DEGC , 65 DEGC , 80 DEGC  [149 DEGF , 221 DEGF , 176 DEGF , 167 DEGF , 158 DEGF , 212 DEGF , 185 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 9-2308956-9 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
9-2308956-9
Data Connectivity Headers 9-2308956-9
Body Features Body Material : PA GF Environmental Protection : Other Configuration Features Keying Code : Z Number of Positions : 2 Contact Features Center Contact : Without Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.019 INCH ] Dimensions Product Height : 21.3 MM  [.838 INCH ] Product Length : 18.8 MM  [.74 INCH ] Product Width : 12.5 MM  [.492 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : Blue Mechanical Attachment Mating Retention : With Mounting Angle : Vertical / 180° PCB Mount Retention : Without PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Board Standoff : Without Connector System : Board-to-Board Hybrid Connector : No Sealable : No Usage Conditions Operating Temperature (Max) : 100 DEGC , 85 DEGC , 105 DEGC , 70 DEGC , 90 DEGC , 75 DEGC , 65 DEGC , 80 DEGC  [149 DEGF , 221 DEGF , 176 DEGF , 167 DEGF , 158 DEGF , 212 DEGF , 185 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA GF
  • Environmental Protection : Other

Configuration Features


  • Keying Code : Z
  • Number of Positions : 2

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM  [.015 INCH ]
  • Mating Tab Width : .5 MM  [.019 INCH ]

Dimensions


  • Product Height : 21.3 MM  [.838 INCH ]
  • Product Length : 18.8 MM  [.74 INCH ]
  • Product Width : 12.5 MM  [.492 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Housing Color : Blue

Mechanical Attachment


  • Mating Retention : With
  • Mounting Angle : Vertical / 180°
  • PCB Mount Retention : Without
  • PCB Mounting Style : Through Hole - Solder

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Board Standoff : Without
  • Connector System : Board-to-Board
  • Hybrid Connector : No
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC , 85 DEGC , 105 DEGC , 70 DEGC , 90 DEGC , 75 DEGC , 65 DEGC , 80 DEGC  [149 DEGF , 221 DEGF , 176 DEGF , 167 DEGF , 158 DEGF , 212 DEGF , 185 DEGF , 194 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 9-2308956-9
Product Name Data Connectivity Headers
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102161-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers