TE Connectivity Data Connectivity Headers 9-2304372-1

Description
Body Features Body Material : PA GF Configuration Features Keying Code : A Number of Positions : 2 Contact Features Contact Type : Socket Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : .4 MM  [.016 INCH ] Dimensions Product Height : 13.5 MM  [.53 INCH ] Product Length : 21.1 MM  [.83 INCH ] Product Width : 17.75 MM  [.7 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : Black Mechanical Attachment Mating Retention : Without Mounting Angle : Horizontal / 90° PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Dielectric Material : PA GF PCB Leg Plating Material : Copper Alloy Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 600 Usage Conditions Operating Temperature (Max) : 70 DEGC , 85 DEGC , 75 DEGC , 100 DEGC , 65 DEGC , 105 DEGC , 90 DEGC , 80 DEGC  [212 DEGF , 194 DEGF , 149 DEGF , 167 DEGF , 185 DEGF , 158 DEGF , 176 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PA GF Configuration Features Keying Code : A Number of Positions : 2 Contact Features Contact Type : Socket Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : .4 MM  [.016 INCH ] Dimensions Product Height : 13.5 MM  [.53 INCH ] Product Length : 21.1 MM  [.83 INCH ] Product Width : 17.75 MM  [.7 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : Black Mechanical Attachment Mating Retention : Without Mounting Angle : Horizontal / 90° PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Dielectric Material : PA GF PCB Leg Plating Material : Copper Alloy Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 600 Usage Conditions Operating Temperature (Max) : 70 DEGC , 85 DEGC , 75 DEGC , 100 DEGC , 65 DEGC , 105 DEGC , 90 DEGC , 80 DEGC  [212 DEGF , 194 DEGF , 149 DEGF , 167 DEGF , 185 DEGF , 158 DEGF , 176 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 9-2304372-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
9-2304372-1
Data Connectivity Headers 9-2304372-1
Body Features Body Material : PA GF Configuration Features Keying Code : A Number of Positions : 2 Contact Features Contact Type : Socket Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : .4 MM  [.016 INCH ] Dimensions Product Height : 13.5 MM  [.53 INCH ] Product Length : 21.1 MM  [.83 INCH ] Product Width : 17.75 MM  [.7 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : Black Mechanical Attachment Mating Retention : Without Mounting Angle : Horizontal / 90° PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Dielectric Material : PA GF PCB Leg Plating Material : Copper Alloy Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 600 Usage Conditions Operating Temperature (Max) : 70 DEGC , 85 DEGC , 75 DEGC , 100 DEGC , 65 DEGC , 105 DEGC , 90 DEGC , 80 DEGC  [212 DEGF , 194 DEGF , 149 DEGF , 167 DEGF , 185 DEGF , 158 DEGF , 176 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA GF

Configuration Features


  • Keying Code : A
  • Number of Positions : 2

Contact Features


  • Contact Type : Socket
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : .4 MM  [.016 INCH ]

Dimensions


  • Product Height : 13.5 MM  [.53 INCH ]
  • Product Length : 21.1 MM  [.83 INCH ]
  • Product Width : 17.75 MM  [.7 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Mating Retention : Without
  • Mounting Angle : Horizontal / 90°
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Dielectric Material : PA GF
  • PCB Leg Plating Material : Copper Alloy

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Hybrid Connector : No
  • Sealable : No

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 600

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC , 85 DEGC , 75 DEGC , 100 DEGC , 65 DEGC , 105 DEGC , 90 DEGC , 80 DEGC  [212 DEGF , 194 DEGF , 149 DEGF , 167 DEGF , 185 DEGF , 158 DEGF , 176 DEGF , 221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 9-2304372-1
Product Name Data Connectivity Headers
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 102193-1 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers