TE Connectivity Micro Relays 9-2289718-1

Description
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Resistance (OHM) : 124 Coil Voltage Rating (VDC) : 12
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Resistance (OHM) : 124 Coil Voltage Rating (VDC) : 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Relays - 9-2289718-1 - TE Connectivity
Berwyn, PA, United States
Micro Relays
9-2289718-1
Micro Relays 9-2289718-1
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Resistance (OHM) : 124 Coil Voltage Rating (VDC) : 12

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 30 - 50

Electrical Characteristics


  • Coil Resistance (OHM) : 124
  • Coil Voltage Rating (VDC) : 12
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 9-2289718-1
Product Name Micro Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity - 57AC7145 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - 1-1415034-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1415547-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
Signal Relays - 1-1393810-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers