TE Connectivity Pcb Ground Terminal, Coaxial, Rg179/187/188/316, Crimp; Stud Size Imperial Amp Te Connectivity 9-226176-2.

Description
PCB GROUND TERMINAL, COAXIAL, RG179/187/188/316, CRIMP; STUD SIZE - IMPERIAL:-; STUD SIZE - METRIC:-; TERMINAL MATERIAL:BRASS; PRODUCT RANGE:AMP BRAID-PIC; CONNECTOR TYPE:COAXIAL; CONTACT MATERIAL:BRASS; TERMINATION METHOD:CRIMP ROHS COMPLIANT: YES
Description
PCB GROUND TERMINAL, COAXIAL, RG179/187/188/316, CRIMP; STUD SIZE - IMPERIAL:-; STUD SIZE - METRIC:-; TERMINAL MATERIAL:BRASS; PRODUCT RANGE:AMP BRAID-PIC; CONNECTOR TYPE:COAXIAL; CONTACT MATERIAL:BRASS; TERMINATION METHOD:CRIMP ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Pcb Ground Terminal, Coaxial, Rg179/187/188/316, Crimp; Stud Size Imperial Amp Te Connectivity - 26AC8900 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Ground Terminal, Coaxial, Rg179/187/188/316, Crimp; Stud Size Imperial Amp Te Connectivity
26AC8900
Pcb Ground Terminal, Coaxial, Rg179/187/188/316, Crimp; Stud Size Imperial Amp Te Connectivity 26AC8900
PCB GROUND TERMINAL, COAXIAL, RG179/187/188/316, CRIMP; STUD SIZE - IMPERIAL:-; STUD SIZE - METRIC:-; TERMINAL MATERIAL:BRASS; PRODUCT RANGE:AMP BRAID-PIC; CONNECTOR TYPE:COAXIAL; CONTACT MATERIAL:BRASS; TERMINATION METHOD:CRIMP ROHS COMPLIANT: YES

PCB GROUND TERMINAL, COAXIAL, RG179/187/188/316, CRIMP; STUD SIZE - IMPERIAL:-; STUD SIZE - METRIC:-; TERMINAL MATERIAL:BRASS; PRODUCT RANGE:AMP BRAID-PIC; CONNECTOR TYPE:COAXIAL; CONTACT MATERIAL:BRASS; TERMINATION METHOD:CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 26AC8900
Product Name Pcb Ground Terminal, Coaxial, Rg179/187/188/316, Crimp; Stud Size Imperial Amp Te Connectivity
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Tap, Straight, 4.8X0.8Mm; Tab Size Metric Amp Te Connectivity - 98K4718 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Un-Insulated Ferrules - 2218.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details