TE Connectivity RF Connector Ferrules 9-221132-1

Description
Body Features Body Plating Material : Tin Material : Copper Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range (INCH) : .5 Ferrule Inside Diameter : 6.55 MM  [.258 INCH ] Length : 12.7 MM  [.5 INCH ] Packaging Features Packaging Method : Package
Request a Quote
Description
Body Features Body Plating Material : Tin Material : Copper Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range (INCH) : .5 Ferrule Inside Diameter : 6.55 MM  [.258 INCH ] Length : 12.7 MM  [.5 INCH ] Packaging Features Packaging Method : Package
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connector Ferrules - 9-221132-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Ferrules
9-221132-1
RF Connector Ferrules 9-221132-1
Body Features Body Plating Material : Tin Material : Copper Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range (INCH) : .5 Ferrule Inside Diameter : 6.55 MM  [.258 INCH ] Length : 12.7 MM  [.5 INCH ] Packaging Features Packaging Method : Package

Body Features


  • Body Plating Material : Tin
  • Material : Copper

Contact Features


  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range (INCH) : .5
  • Ferrule Inside Diameter : 6.55 MM  [.258 INCH ]
  • Length : 12.7 MM  [.5 INCH ]

Packaging Features


  • Packaging Method : Package
Buy Now
Ferrule, Lead Free Plating Amp - Te Connectivity - 19R9806 - Newark, An Avnet Company
Chicago, IL, United States
Ferrule, Lead Free Plating Amp - Te Connectivity
19R9806
Ferrule, Lead Free Plating Amp - Te Connectivity 19R9806
FERRULE, LEAD FREE PLATING

FERRULE, LEAD FREE PLATING

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 9-221132-1 19R9806
Product Name RF Connector Ferrules Ferrule, Lead Free Plating Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1053489-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Coax Connectors - 1055692-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Surface Mount
View Details
3 suppliers
RF Connectors - 1052990-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coax Connectors - 1053374-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers