Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Underplating Material : Copper Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel
Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM [.572 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 4
Other Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial
Packaging Features Packaging Method : Bag
Product Type Features Compatible With RF Cable Type : RG 179, RG 187 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Body Insulation : Without
- Body Material : Brass
- Body Plating Material : Nickel
- Body Underplating Material : Copper
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- Crimp Type : Hex
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Plating Thickness (MICIN) : 1080
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 14.53 MM [.572 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Detent : With
- RF Connector Coupling Mechanism : Bayonet
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 4
Other
- Coupling Nut Base Material : Brass
- Dielectric Material : Polyethylene
- Grade : Commercial
Packaging Features
Product Type Features
- Compatible With RF Cable Type : RG 179, RG 187
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Cable
- RF Connector Style : Plug
- RF Interface : BNC
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]