TE Connectivity
Automotive Terminals
9-2177810-2
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Solid Contact Size : 6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 6 MM [.24 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 3.4 - 3.7 MM [.134 - .146 INCH ] Tab Length : 46.8 MM [1.842 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 11 Wire Size Search (AWG) : 11 Wire Size Search (MMSQ) : 4
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 240
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Solid Contact Size : 6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 6 MM [.24 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 3.4 - 3.7 MM [.134 - .146 INCH ] Tab Length : 46.8 MM [1.842 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 11 Wire Size Search (AWG) : 11 Wire Size Search (MMSQ) : 4
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 240
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Solid Contact Size : 6mm Interface Plating : Silver (Ag) Mating Pin Diameter : 6 MM [.24 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 3.4 - 3.7 MM [.134 - .146 INCH ] Tab Length : 46.8 MM [1.842 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 11 Wire Size Search (AWG) : 11 Wire Size Search (MMSQ) : 4
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 240
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Solid
- Contact Size : 6mm
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 6 MM [.24 INCH ]
- Terminal Type : Pin
- Wire Contact Termination Area Plating Material : Silver
Dimensions
- Compatible Insulation Diameter Range : 3.4 - 3.7 MM [.134 - .146 INCH ]
- Tab Length : 46.8 MM [1.842 INCH ]
- Wire Size (MMSQ) : 4
- Wire Size (AWG) : 11
- Wire Size Search (AWG) : 11
- Wire Size Search (MMSQ) : 4
Industry Standards
- Compatible With Agency/Standards Products : LV214
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 240
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 100 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
9-2177810-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
394 inch (10000 mm)
OD / Width
0.1020 inch (2.59 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details