Configuration Features Number of Resistors : 1
Dimensions Product Height : .5 MM [.02 INCH ] Product Length : 2 MM [.079 INCH ] Product Width : 1.25 MM [.049 INCH ]
Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 1.24M
Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : Precision Resistor Shelf Life : 3 Years
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25
Configuration Features
Dimensions
- Product Height : .5 MM [.02 INCH ]
- Product Length : 2 MM [.079 INCH ]
- Product Width : 1.25 MM [.049 INCH ]
Electrical Characteristics
- Operating Voltage (V) : 150
- Passive Component Tolerance (PCT) : .1
- Power Rating (WATT) : .25
- Resistance Class : 1MΩ - 1GΩ
- Resistance Value (OHM) : 1.24M
Industry Standards
- ESD HBM Classification : 2
- Industry Standard : AEC-Q200 Compliant
- Moisture Sensitivity Level : 1
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Thick Film
- Package Size Code : 0805
- Resistor Type : Precision Resistor
- Shelf Life : 3 Years
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ]
- Temperature Coefficient (PPMC) : ±25