TE Connectivity Surface Mount Resistors 9-2176764-8

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .5 MM  [.02 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 11.8K Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : Precision Resistor Shelf Life : 3 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .5 MM  [.02 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 11.8K Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : Precision Resistor Shelf Life : 3 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9-2176764-8 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
9-2176764-8
Surface Mount Resistors 9-2176764-8
Configuration Features Number of Resistors : 1 Dimensions Product Height : .5 MM  [.02 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 11.8K Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : Precision Resistor Shelf Life : 3 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .5 MM  [.02 INCH ]
  • Product Length : 2 MM  [.079 INCH ]
  • Product Width : 1.25 MM  [.049 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 150
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .25
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 11.8K

Industry Standards


  • ESD HBM Classification : 2
  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 0805
  • Resistor Type : Precision Resistor
  • Shelf Life : 3 Years

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±25
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 9-2176764-8
Product Name Surface Mount Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11800 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers