TE Connectivity Surface Mount Resistors 9-2176757-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.6 MM  [.063 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .2 Resistance Class : Up to 1kω Resistance Value (OHM) : 88.7 Industry Standards ESD HBM Classification : 1B Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0603 Resistor Type : Precision Resistor Shelf Life : 3 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.6 MM  [.063 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .2 Resistance Class : Up to 1kω Resistance Value (OHM) : 88.7 Industry Standards ESD HBM Classification : 1B Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0603 Resistor Type : Precision Resistor Shelf Life : 3 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9-2176757-2 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
9-2176757-2
Surface Mount Resistors 9-2176757-2
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.6 MM  [.063 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .2 Resistance Class : Up to 1kω Resistance Value (OHM) : 88.7 Industry Standards ESD HBM Classification : 1B Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0603 Resistor Type : Precision Resistor Shelf Life : 3 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .45 MM  [.018 INCH ]
  • Product Length : 1.6 MM  [.063 INCH ]
  • Product Width : .8 MM  [.031 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 100
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .2
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 88.7

Industry Standards


  • ESD HBM Classification : 1B
  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 0603
  • Resistor Type : Precision Resistor
  • Shelf Life : 3 Years

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±25
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 9-2176757-2
Product Name Surface Mount Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers