TE Connectivity Through-Hole Resistors 9-2176614-1

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 39.5 x 8.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 5.6K Packaging Features Packaging Method : Bag & Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 39.5 x 8.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 5.6K Packaging Features Packaging Method : Bag & Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 9-2176614-1 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
9-2176614-1
Through-Hole Resistors 9-2176614-1
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 39.5 x 8.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 5.6K Packaging Features Packaging Method : Bag & Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±300

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 39.5 x 8.5

Electrical Characteristics


  • Operating Voltage (V) : 500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 10
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 5.6K

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±300
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 9-2176614-1
Product Name Through-Hole Resistors
Mounting / Packaging ThroughHole
Resistance Range 5600 ohms
Tolerance 5 +/- %
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers