TE Connectivity Surface Mount Resistors 9-2176452-4

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM  [.009 INCH ] Product Length : .58 MM  [.023 INCH ] Product Width : .29 MM  [.011 INCH ] Electrical Characteristics Operating Voltage (V) : 15 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .0313 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 4.99K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0201 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM  [.009 INCH ] Product Length : .58 MM  [.023 INCH ] Product Width : .29 MM  [.011 INCH ] Electrical Characteristics Operating Voltage (V) : 15 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .0313 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 4.99K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0201 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9-2176452-4 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
9-2176452-4
Surface Mount Resistors 9-2176452-4
Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM  [.009 INCH ] Product Length : .58 MM  [.023 INCH ] Product Width : .29 MM  [.011 INCH ] Electrical Characteristics Operating Voltage (V) : 15 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .0313 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 4.99K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0201 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .23 MM  [.009 INCH ]
  • Product Length : .58 MM  [.023 INCH ]
  • Product Width : .29 MM  [.011 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 15
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .0313
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 4.99K

Industry Standards


  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0201
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±25
Buy Now Datasheet
Swedesboro, NJ, United States
CPF 0201 4K99 0.1% 25ppm 1K RL

CPF 0201 4K99 0.1% 25ppm 1K RL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 9-2176452-4 9-2176452-4
Product Name Surface Mount Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers